Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is Underwriters Labs Recognized, and certified for use in Canada.
Premium grade ceramic and magnesium oxide insulation
High-temperature alloy resistance wire
Low-profile 5/16" height x 1 1/2" width or 1/2" x 2 1/2"
Several standard #10-32 screw and nut terminations
Convenient 5/16" x 1/2" mounting holes each end
Many catalog wattage, voltage, and length combinations
Standard and custom options available
Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is Underwriters Labs Recognized, and certified for use in Canada.
- Premium grade ceramic and magnesium oxide insulation
- High-temperature alloy resistance wire
- Low-profile 5/16" height x 1 1/2" width or 1/2" x 2 1/2"
- Several standard #10-32 screw and nut terminations
- Convenient 5/16" x 1/2" mounting holes each end
- Many catalog wattage, voltage, and length combinations
- Standard and custom options available