Vulcan Electric Co. Bushing Screw Plug Heaters

Description
Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including basic assemblies, units with terminal housing and units with thermostat control. All units incorporate Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material selections for a wide range of application environments Liquid tight 1", 1 1/4", 2", and 2 1/2" NPT standard pipe thread mounting fittings in steel, stainless steel and brass General purpose, moisture resistant, and explosion resistant terminal housing options Standard models offered with adjustable bulb and capillary thermostat control Special model selections with low water cut-off Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments
Description
Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including basic assemblies, units with terminal housing and units with thermostat control. All units incorporate Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material selections for a wide range of application environments Liquid tight 1", 1 1/4", 2", and 2 1/2" NPT standard pipe thread mounting fittings in steel, stainless steel and brass General purpose, moisture resistant, and explosion resistant terminal housing options Standard models offered with adjustable bulb and capillary thermostat control Special model selections with low water cut-off Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Suppliers

Company
Product
Description
Supplier Links
Bushing Screw Plug Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Bushing Screw Plug Heaters
Bushing Screw Plug Heaters
Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including basic assemblies, units with terminal housing and units with thermostat control. All units incorporate Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material selections for a wide range of application environments Liquid tight 1", 1 1/4", 2", and 2 1/2" NPT standard pipe thread mounting fittings in steel, stainless steel and brass General purpose, moisture resistant, and explosion resistant terminal housing options Standard models offered with adjustable bulb and capillary thermostat control Special model selections with low water cut-off Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including basic assemblies, units with terminal housing and units with thermostat control. All units incorporate Vulcan's Tubular Heater construction.

  • Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Steel, copper, stainless and nickel alloy sheath material selections for a wide range of application environments
  • Liquid tight 1", 1 1/4", 2", and 2 1/2" NPT standard pipe thread mounting fittings in steel, stainless steel and brass
  • General purpose, moisture resistant, and explosion resistant terminal housing options
  • Standard models offered with adjustable bulb and capillary thermostat control
  • Special model selections with low water cut-off
  • Many catalog wattage, voltage, and length combinations
  • Standard and custom options available
  • Armorwall explosion resistant construction available for hazardous or abusive environments
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Bushing Screw Plug Heaters
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

5 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1030B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Applications Comfort Heating Applications That Require Radiant Heat In Indoor, Outdoor, And Exposed Areas
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details