Vulcan Electric Co. Flanged Immersion Heaters

Description
Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing attached directly to the mounting flange. All flanged heater models utilize Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material options for a wide range of application environments Liquid tight 3" through 14" pipe mounting flanges General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments
Description
Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing attached directly to the mounting flange. All flanged heater models utilize Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material options for a wide range of application environments Liquid tight 3" through 14" pipe mounting flanges General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Suppliers

Company
Product
Description
Supplier Links
Flanged Immersion Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Flanged Immersion Heaters
Flanged Immersion Heaters
Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing attached directly to the mounting flange. All flanged heater models utilize Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material options for a wide range of application environments Liquid tight 3" through 14" pipe mounting flanges General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing attached directly to the mounting flange. All flanged heater models utilize Vulcan's Tubular Heater construction.

  • Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Steel, copper, stainless and nickel alloy sheath material options for a wide range of application environments
  • Liquid tight 3" through 14" pipe mounting flanges
  • General purpose, moisture resistant, and explosion resistant terminal housing options
  • Integral or remote thermostat temperature controls are available
  • Many catalog wattage, voltage, and length combinations
  • Standard and custom options available
  • Armorwall explosion resistant construction available for hazardous or abusive environments
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Flanged Immersion Heaters
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details