Vulcan Electric Co. Explosion Resistant Armorwall Heaters

Description
Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard 823 Heaters for use in Hazardous Locations. Extra Rugged for use in tough, hazardous environments Construction meets UL Standard 823 Rugged Armorwall Tubular heating element construction Nickel alloy sheath with a continuous wound stainless fin fully brazed to the sheath for even heat dissipation Explosion resistant terminal housing options Optional integral or remote temperature controls Custom designed for optimum performance and safety in your application
Description
Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard 823 Heaters for use in Hazardous Locations. Extra Rugged for use in tough, hazardous environments Construction meets UL Standard 823 Rugged Armorwall Tubular heating element construction Nickel alloy sheath with a continuous wound stainless fin fully brazed to the sheath for even heat dissipation Explosion resistant terminal housing options Optional integral or remote temperature controls Custom designed for optimum performance and safety in your application

Suppliers

Company
Product
Description
Supplier Links
Explosion Resistant Armorwall Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Explosion Resistant Armorwall Heaters
Explosion Resistant Armorwall Heaters
Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard 823 Heaters for use in Hazardous Locations. Extra Rugged for use in tough, hazardous environments Construction meets UL Standard 823 Rugged Armorwall Tubular heating element construction Nickel alloy sheath with a continuous wound stainless fin fully brazed to the sheath for even heat dissipation Explosion resistant terminal housing options Optional integral or remote temperature controls Custom designed for optimum performance and safety in your application

Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard 823 Heaters for use in Hazardous Locations.

  • Extra Rugged for use in tough, hazardous environments
  • Construction meets UL Standard 823
  • Rugged Armorwall Tubular heating element construction
  • Nickel alloy sheath with a continuous wound stainless fin fully brazed to the sheath for even heat dissipation
  • Explosion resistant terminal housing options
  • Optional integral or remote temperature controls
  • Custom designed for optimum performance and safety in your application
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Explosion Resistant Armorwall Heaters
Heater Type Explosion-proof Heater; Tubular Heaters
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-1120M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.32 kW (4.52 MBH)
AC Voltage Required 120 volts
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details