DRUM-MATES Inc. HeatSaver™ Insulating Drum Wrap Blanket DM-55DPB Series

Description
Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters of all kinds Included FREE, easy mounting, insulated drum-top cover Cover cut-out port for easy access to the drum bung hole Single wall insulation (also available in double wall insulation) With EasyMount belt closure, for secure, safe mounting Model No. DM-55DPB/1W, Drum Protection Blanket, single wall With FREE insulated drum-top cover, and EasyMount Belt Closure Model No. DM-55DPB/2W, Drum Protection Blanket, double wall With FREE insulated drum-top cover, and EasyMount Belt Closure This super-strong, heavy duty insulating blanket with durable vinyl outer jacket is for protecting standard 55 gallon (210 liter) metal or plastic drums of any liquid. The blanket prevents the cooling of heated drums and saves energy. The HeatSaver™ helps keep your drum at the temperature you prefer much better if sheltered from cold weather, and when used in conjunction with the appropriate drum heater. The integral insulating layer helps direct the existing heat energy almost entirely inward toward the drum’s contents. The wrap may not fit over all drum cartridge or band heaters due to components attached to the heater element. Help Prevent Loss of Drum Heat Energy!
Datasheet
Description
Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters of all kinds Included FREE, easy mounting, insulated drum-top cover Cover cut-out port for easy access to the drum bung hole Single wall insulation (also available in double wall insulation) With EasyMount belt closure, for secure, safe mounting Model No. DM-55DPB/1W, Drum Protection Blanket, single wall With FREE insulated drum-top cover, and EasyMount Belt Closure Model No. DM-55DPB/2W, Drum Protection Blanket, double wall With FREE insulated drum-top cover, and EasyMount Belt Closure This super-strong, heavy duty insulating blanket with durable vinyl outer jacket is for protecting standard 55 gallon (210 liter) metal or plastic drums of any liquid. The blanket prevents the cooling of heated drums and saves energy. The HeatSaver™ helps keep your drum at the temperature you prefer much better if sheltered from cold weather, and when used in conjunction with the appropriate drum heater. The integral insulating layer helps direct the existing heat energy almost entirely inward toward the drum’s contents. The wrap may not fit over all drum cartridge or band heaters due to components attached to the heater element. Help Prevent Loss of Drum Heat Energy!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HeatSaver™ Insulating Drum Wrap Blanket - DM-55DPB Series - DRUM-MATES Inc.
Lumberton, NJ, USA
HeatSaver™ Insulating Drum Wrap Blanket
DM-55DPB Series
HeatSaver™ Insulating Drum Wrap Blanket DM-55DPB Series
Insulating Drum Wrap Blanket! Included FREE! TopHat™ Drum Top Insulated Cover! Now Safely Insulate Your Drum in the Winter! HeatSaver™ helps maintain your preferred temperature Works with industrial drum heaters of all kinds Included FREE, easy mounting, insulated drum-top cover Cover cut-out port for easy access to the drum bung hole Single wall insulation (also available in double wall insulation) With EasyMount belt closure, for secure, safe mounting Model No. DM-55DPB/1W, Drum Protection Blanket, single wall With FREE insulated drum-top cover, and EasyMount Belt Closure Model No. DM-55DPB/2W, Drum Protection Blanket, double wall With FREE insulated drum-top cover, and EasyMount Belt Closure This super-strong, heavy duty insulating blanket with durable vinyl outer jacket is for protecting standard 55 gallon (210 liter) metal or plastic drums of any liquid. The blanket prevents the cooling of heated drums and saves energy. The HeatSaver™ helps keep your drum at the temperature you prefer much better if sheltered from cold weather, and when used in conjunction with the appropriate drum heater. The integral insulating layer helps direct the existing heat energy almost entirely inward toward the drum’s contents. The wrap may not fit over all drum cartridge or band heaters due to components attached to the heater element. Help Prevent Loss of Drum Heat Energy!

Insulating Drum Wrap Blanket!
Included FREE! TopHat™ Drum Top Insulated Cover!

Now Safely Insulate Your Drum in the Winter!

  • HeatSaver™ helps maintain your preferred temperature
  • Works with industrial drum heaters of all kinds
  • Included FREE, easy mounting, insulated drum-top cover
  • Cover cut-out port for easy access to the drum bung hole
  • Single wall insulation (also available in double wall insulation)
  • With EasyMount belt closure, for secure, safe mounting

Model No. DM-55DPB/1W, Drum Protection Blanket, single wall
With FREE insulated drum-top cover, and EasyMount Belt Closure
Model No. DM-55DPB/2W, Drum Protection Blanket, double wall
With FREE insulated drum-top cover, and EasyMount Belt Closure

This super-strong, heavy duty insulating blanket with durable vinyl outer jacket is for protecting standard 55 gallon (210 liter) metal or plastic drums of any liquid. The blanket prevents the cooling of heated drums and saves energy. The HeatSaver™ helps keep your drum at the temperature you prefer much better if sheltered from cold weather, and when used in conjunction with the appropriate drum heater. The integral insulating layer helps direct the existing heat energy almost entirely inward toward the drum’s contents. The wrap may not fit over all drum cartridge or band heaters due to components attached to the heater element.

Help Prevent Loss of Drum Heat Energy!

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Industrial Heaters
Product Number DM-55DPB Series
Product Name HeatSaver™ Insulating Drum Wrap Blanket
Heater Type Drum Heater; Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details
SilverLine™ Smart Cooking System -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details