DRUM-MATES Inc. Drum Wrap Heater DM-55DWH

Description
Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A built-in adjustable thermostat prevents runaway temperature elevation. For use indoors only. Benefits & Features Fast and Easy to Use Uniform Full-Drum Heating One or Two Separate Heat Zones Both Heats and Insulates – Low Watt Density Wind Resistant Full Drum Coverage Simple One-Step VELCRO® Installation Adjustable EZ-Set Digital Controller, 50-450° F (10-232°C) Patented Ground Heating Element for your Safety Dielectric Strength over 2000 Volts ¼” , ½” or 1” glass fiber insulation layer available For Undercover Use (Minimal Weather Exposure) 120VAC/1PH-1440 Watt or 240VAC/1PH-2880 Watt Long 6 foot (1.8 M) Power Cord Available for use with plastic drums at 160F, 750 Watts Dimensions: Length: 70”, (1778 mm), Height: 33.75” (857 mm)
Datasheet
Description
Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A built-in adjustable thermostat prevents runaway temperature elevation. For use indoors only. Benefits & Features Fast and Easy to Use Uniform Full-Drum Heating One or Two Separate Heat Zones Both Heats and Insulates – Low Watt Density Wind Resistant Full Drum Coverage Simple One-Step VELCRO® Installation Adjustable EZ-Set Digital Controller, 50-450° F (10-232°C) Patented Ground Heating Element for your Safety Dielectric Strength over 2000 Volts ¼” , ½” or 1” glass fiber insulation layer available For Undercover Use (Minimal Weather Exposure) 120VAC/1PH-1440 Watt or 240VAC/1PH-2880 Watt Long 6 foot (1.8 M) Power Cord Available for use with plastic drums at 160F, 750 Watts Dimensions: Length: 70”, (1778 mm), Height: 33.75” (857 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drum Wrap Heater - DM-55DWH - DRUM-MATES Inc.
Lumberton, NJ, USA
Drum Wrap Heater
DM-55DWH
Drum Wrap Heater DM-55DWH
Super Efficiency for Quicker, More Uniform Drum Heating Wrap-Around Style Drum Heater The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A built-in adjustable thermostat prevents runaway temperature elevation. For use indoors only. Benefits & Features Fast and Easy to Use Uniform Full-Drum Heating One or Two Separate Heat Zones Both Heats and Insulates – Low Watt Density Wind Resistant Full Drum Coverage Simple One-Step VELCRO® Installation Adjustable EZ-Set Digital Controller, 50-450° F (10-232°C) Patented Ground Heating Element for your Safety Dielectric Strength over 2000 Volts ¼” , ½” or 1” glass fiber insulation layer available For Undercover Use (Minimal Weather Exposure) 120VAC/1PH-1440 Watt or 240VAC/1PH-2880 Watt Long 6 foot (1.8 M) Power Cord Available for use with plastic drums at 160F, 750 Watts Dimensions: Length: 70”, (1778 mm), Height: 33.75” (857 mm)

Super Efficiency for Quicker, More Uniform Drum Heating

Wrap-Around Style Drum Heater
The DRUM-MATES® Drum Wrap Heater is designed to provide a safe, practical, efficient means of freeze protection, viscosity control and materials maintenance at elevated temperatures. A built-in adjustable thermostat prevents runaway temperature elevation. For use indoors only.

Benefits & Features

  • Fast and Easy to Use
  • Uniform Full-Drum Heating
  • One or Two Separate Heat Zones
  • Both Heats and Insulates – Low Watt Density
  • Wind Resistant Full Drum Coverage
  • Simple One-Step VELCRO® Installation
  • Adjustable EZ-Set Digital Controller, 50-450° F (10-232°C)
  • Patented Ground Heating Element for your Safety
  • Dielectric Strength over 2000 Volts
  • ¼” , ½” or 1” glass fiber insulation layer available
  • For Undercover Use (Minimal Weather Exposure)
  • 120VAC/1PH-1440 Watt or 240VAC/1PH-2880 Watt
  • Long 6 foot (1.8 M) Power Cord
  • Available for use with plastic drums at 160F, 750 Watts
  • Dimensions: Length: 70”, (1778 mm), Height: 33.75” (857 mm)
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Industrial Heaters
Product Number DM-55DWH
Product Name Drum Wrap Heater
Heater Type Drum Heater; Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1140M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 270.00 kW (921 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details