ARMATEX SF 17 Industrial Silicone Coated Fiberglass is a robust and flexible woven fiberglass fabric that is impregnated with premium silicone rubber on both sides, resulting in a finished weight of 17 ounces per square yard. This product is designed to meet or exceed industry standards, making it suitable for the fabrication of thermal insulation blankets and composite components in industrial insulation systems. The silicone coating provides a temperature rating for the base fabric of up to 1000°F (538°C) with transient exposure to 1200°F (648°C), while the coating itself can withstand temperatures from -110°F to 500°F (-79°C to 260°C) and transient exposure to 600°F (315°C). The material exhibits significant tear strength, breaking strength, and bursting strength, ensuring durability in demanding applications. ARMATEX SF 17 also meets various environmental and safety standards, including water resistance, dielectric strength, and smoke density ratings. It is available in gray and red, with other colors upon request, and is typically packaged in 50-yard rolls. This product is ideal for applications requiring high heat resistance, chemical resistance, and abrasion resistance.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.
Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.
Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Welding Accessories |
| Product Number | ARMATEX SF 17 |
| Product Name | Premium Silicone Coated Fiberglass |
| Accessory | Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets |