ARMATEX™ SS 30 is a silicone-coated silica fabric designed for heavy-duty thermal protection and abrasion resistance. It has a nominal thickness of 0.030 inches (0.762 mm), a tensile strength of 250 lbs/in, and weighs 30 oz/yd² (1017 g/m²). The base fabric withstands temperatures up to 1800°F (982°C), while the silicone coating is rated to 450°F (232°C). The material is available in 36-inch width (+/- 5%) and comes in standard 50-yard rolls (45.72 m). It is certified to MIL-I-24244 and ANSI/FM 4950.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.
Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Welding Accessories |
| Product Number | ARMATEX SS 30 |
| Product Name | Silicone Coated Silica |
| Accessory | Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets |