ARMATEX® FIRESTAR 35 is a medium-weight fiberglass fabric coated with a proprietary refractory mineral coating for use in welding protection, removable thermal insulation jackets, stress relieving blankets, and thermal barriers. It has a gold color, a nominal thickness of 0.060 inches, and a weight of 35 oz/sq yd. The coated fabric is rated for 1500° F (815° C) for 30 minutes on one side and can withstand transient exposure up to 2000° F (1093° C). The fabric width is 60 inches with a ±5% tolerance. Standard roll size is 25 linear yards weighing 95 lbs.
ARMATEX® Firestar Fabrics and Tapes are comprised of a fiberglass substrate coated with a proprietary refractory compound that greatly enhances resistance to burn through, flame impingement, sparks, molten splash and corrosion. The coating also greatly improves the thermal insulating properties of the fabric, making it excellent for use in heat resistant applications.
ARMATEX® Firestar Fabrics and Tapes are available in a variety of weights, and designed for use in welding protection and drop cloths, removable thermal insulation jackets, stress relieving blankets, and thermal insulation barriers.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Welding Accessories |
| Product Number | ARMATEX Firestar 35 |
| Product Name | Vermiculite Coated Fabric |
| Accessory | Booth / Curtain; Weld Enclosure / Glovebox |