EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP140302

Description
3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP140302 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP140302
Pushbutton Enclosure 1500 PP140302
3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 14.75 INCH
  • 14.75 HEIGHT IN INCH
  • 2.75 INCH
  • 2.75 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP140302
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details