EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP120302

Description
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP120302 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP120302
Pushbutton Enclosure 1500 PP120302
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 12.5 INCH
  • 12.5 HEIGHT IN INCH
  • 2.75 INCH
  • 2.75 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 5 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP120302
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details