EXM Manufacturing Ltd. Pushbutton Enclosure 1500 ED181504

Description
EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15.5 INCH 15.5 WIDTH IN INCH 18.75 INCH 18.75 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 6-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 42 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500ED MODEL
Datasheet
Description
EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15.5 INCH 15.5 WIDTH IN INCH 18.75 INCH 18.75 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 6-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 42 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500ED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 ED181504 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 ED181504
Pushbutton Enclosure 1500 ED181504
EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15.5 INCH 15.5 WIDTH IN INCH 18.75 INCH 18.75 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 6-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 42 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500ED MODEL
  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 15.5 INCH
  • 15.5 WIDTH IN INCH
  • 18.75 INCH
  • 18.75 HEIGHT IN INCH
  • 4.75 INCH
  • 4.75 DEPTH IN INCH
  • UL, CSA APPROVAL
  • WALL, FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 6-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 42 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500ED MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 ED181504
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Width 15.5 inch (394 mm)
Depth 4.75 inch (121 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details