EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP080202

Description
2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP080202 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP080202
Pushbutton Enclosure 1500 PP080202
2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 8.5 INCH
  • 8.5 HEIGHT IN INCH
  • 2.5 INCH
  • 2.5 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP080202
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details