EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP060202

Description
2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP060202 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP060202
Pushbutton Enclosure 1500 PP060202
2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 6.25 INCH
  • 6.25 HEIGHT IN INCH
  • 2.5 INCH
  • 2.5 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP060202
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details