EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP120302MN

Description
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP120302MN - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP120302MN
Pushbutton Enclosure 1500 PP120302MN
3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 5 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 12.5 INCH
  • 12.5 HEIGHT IN INCH
  • 2.75 INCH
  • 2.75 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 5 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP120302MN
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details