EXM Manufacturing Ltd. Pushbutton Enclosure 1500 SD080302

Description
STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500SD MODEL
Datasheet
Description
STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500SD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 SD080302 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 SD080302
Pushbutton Enclosure 1500 SD080302
STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL, CSA APPROVAL WALL, FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500SD MODEL
  • STANDARD TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 3.5 INCH
  • 3.5 WIDTH IN INCH
  • 8.5 INCH
  • 8.5 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL, CSA APPROVAL
  • WALL, FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500SD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 SD080302
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Width 3.5 inch (88.9 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details