EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP200302

Description
3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 8 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 8 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP200302 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP200302
Pushbutton Enclosure 1500 PP200302
3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 8 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 20.25 INCH
  • 20.25 HEIGHT IN INCH
  • 2.75 INCH
  • 2.75 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 8 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP200302
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 138-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers