EXM Manufacturing Ltd. Pushbutton Enclosure 1500 PP100202MN

Description
2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - 1500 PP100202MN - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pushbutton Enclosure
1500 PP100202MN
Pushbutton Enclosure 1500 PP100202MN
2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 10.75 INCH
  • 10.75 HEIGHT IN INCH
  • 2.5 INCH
  • 2.5 DEPTH IN INCH
  • PENDENT MOUNTING
  • NEMA 12 ENCLOSURE
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 PP100202MN
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details