TSI Incorporated Alnor AirGard Lab Hood Monitor 405-D 405-D

Description
Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in many critical or controlled indoor environments, including pharmaceutical and university laboratories. The AirGard 405 Monitors is a simple, low-cost option for your monitoring requirements. It features an audible and visual alarm with relay output in an easy-to-calibrate unit . This surface-mounted model is designed for easy retrofit to existing hoods. Please note—this product comes with a US wall plug. For locations outside US, please contact TSI, or a local distributor, for more information. Features & Benefits Measurement Range is 70-250 fpm (0.35-1.27 m/s) Measurement Accuracy 5% of reading Surface mounting Audible and Visual Alarm Integral Thermal Sensor Power 24VDC (Plug-In Wall transformer Included in US) Agency Listing CE
Datasheet
Description
Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in many critical or controlled indoor environments, including pharmaceutical and university laboratories. The AirGard 405 Monitors is a simple, low-cost option for your monitoring requirements. It features an audible and visual alarm with relay output in an easy-to-calibrate unit . This surface-mounted model is designed for easy retrofit to existing hoods. Please note—this product comes with a US wall plug. For locations outside US, please contact TSI, or a local distributor, for more information. Features & Benefits Measurement Range is 70-250 fpm (0.35-1.27 m/s) Measurement Accuracy 5% of reading Surface mounting Audible and Visual Alarm Integral Thermal Sensor Power 24VDC (Plug-In Wall transformer Included in US) Agency Listing CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alnor AirGard Lab Hood Monitor 405-D - 405-D - TSI Incorporated
Shoreview, MN, United States
Alnor AirGard Lab Hood Monitor 405-D
405-D
Alnor AirGard Lab Hood Monitor 405-D 405-D
Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in many critical or controlled indoor environments, including pharmaceutical and university laboratories. The AirGard 405 Monitors is a simple, low-cost option for your monitoring requirements. It features an audible and visual alarm with relay output in an easy-to-calibrate unit . This surface-mounted model is designed for easy retrofit to existing hoods. Please note—this product comes with a US wall plug. For locations outside US, please contact TSI, or a local distributor, for more information. Features & Benefits Measurement Range is 70-250 fpm (0.35-1.27 m/s) Measurement Accuracy 5% of reading Surface mounting Audible and Visual Alarm Integral Thermal Sensor Power 24VDC (Plug-In Wall transformer Included in US) Agency Listing CE

Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount.

The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in many critical or controlled indoor environments, including pharmaceutical and university laboratories. The AirGard 405 Monitors is a simple, low-cost option for your monitoring requirements. It features an audible and visual alarm with relay output in an easy-to-calibrate unit . This surface-mounted model is designed for easy retrofit to existing hoods.

Please note—this product comes with a US wall plug. For locations outside US, please contact TSI, or a local distributor, for more information.

Features & Benefits

  • Measurement Range is 70-250 fpm (0.35-1.27 m/s)
  • Measurement Accuracy 5% of reading
  • Surface mounting
  • Audible and Visual Alarm
  • Integral Thermal Sensor
  • Power 24VDC (Plug-In Wall transformer Included in US)
  • Agency Listing CE
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Air Flow Sensors
Product Number 405-D
Product Name Alnor AirGard Lab Hood Monitor 405-D
Instrument Style Flow Hood or Balometer
Unlock Full Specs
to access all available technical data

Similar Products

Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Anemometers - 2410455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details