The AirPro® Velocity Meter AP500 is a rugged, compact, configurable and high performing component of the AirPro® Solutions platform. It is used in conjunction with AirPro® Mobile Application Software, plug- and- play measurement probes and user-defined feature sets.
It includes a barometric pressure sensor for air density correction, integrated display, two buttons (power and save) and a rechargeable lithium-ion battery; which can be charged via USB. It provides a subset of operational controls and reporting capabilities while utilizing Bluetooth® Low Energy (BLE) to communicate wirelessly in real-time with the AirPro Mobile Application software - running on the user's preferred mobile hand-held device. It also provides internal storage for use in long- or short-term unattended data logging applications via SD card.
Applications
HVAC testing and balancing
Clean room testing
Biological safety cabinet and laboratory fume hood testing
HVAC commissioning and troubleshooting
Ventilation evaluations
Face velocity measurements
Includes:
AirPro Velocity Meter Model AP500
Universal AC/DC Adapter
Lithium-Ion Battery
Calibration Certificate
Quick Start Guide
Service and Registration Cards
Web Portal and Software
Device & Feature Management Center >> MY.TSI.com
AirPro Mobile Application Software
Features & Benefits
Multiple plug and play probe configurations available
Stackable probe extensions allow for individual reach
High contrast display eases viewing in dimly lit areas
Best-in-class air velocity accuracy
Long life rechargeable Li-ion battery reduces cost of ownership
Calibration certificate included
True single-hand operation
The AirPro® Velocity Meter AP500 is a rugged, compact, configurable and high performing component of the AirPro® Solutions platform. It is used in conjunction with AirPro® Mobile Application Software, plug- and- play measurement probes and user-defined feature sets.
It includes a barometric pressure sensor for air density correction, integrated display, two buttons (power and save) and a rechargeable lithium-ion battery; which can be charged via USB. It provides a subset of operational controls and reporting capabilities while utilizing Bluetooth® Low Energy (BLE) to communicate wirelessly in real-time with the AirPro Mobile Application software - running on the user's preferred mobile hand-held device. It also provides internal storage for use in long- or short-term unattended data logging applications via SD card.
Applications
- HVAC testing and balancing
- Clean room testing
- Biological safety cabinet and laboratory fume hood testing
- HVAC commissioning and troubleshooting
- Ventilation evaluations
- Face velocity measurements
Includes:
- AirPro Velocity Meter Model AP500
- Universal AC/DC Adapter
- Lithium-Ion Battery
- Calibration Certificate
- Quick Start Guide
- Service and Registration Cards
Web Portal and Software
- Device & Feature Management Center >> MY.TSI.com
- AirPro Mobile Application Software
Features & Benefits
- Multiple plug and play probe configurations available
- Stackable probe extensions allow for individual reach
- High contrast display eases viewing in dimly lit areas
- Best-in-class air velocity accuracy
- Long life rechargeable Li-ion battery reduces cost of ownership
- Calibration certificate included
- True single-hand operation