Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Axially Assembled, Internal, ANSI Metric. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in... | |
| External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*. | |
| External, Heavy Duty, Metric. These 2-turn rings provide 360° groove contact and are ideal for applications with high thrust loads. | |
| External, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads. | |
| External, Medium-Heavy Duty, Metric. These 2-turn and multi-turn rings provide 360° groove contact and are designed for applications with medium-high thrust loads. | |
| Internal, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4017*. | |
| Radially Assembled, External Crescent, ANSI Metric. Ideal for low clearance applications where radial installation is preferred. | |
| Radially Assembled, External E, ANSI Metric. Perhaps the most popular and widely used radial retaining ring is the E (so named because it is shaped like the letter E). Three... |
| << Prev | Next >> |