Rotor Clip Company, Inc. Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| Constant Tension Band, Self-Compensating Hose Clamp. Constant Tension Band clamps are used in applications where a lower clamping force than offered by single wire clamps is sufficient, but a higher... | |
| Constant Tension Light Band, Self-Compensating Hose Clamp. These are cost effective alternatives to other types of band clamps, but do not compromise quality or reliability. | |
| Double Wire, Self-Compensating Hose Clamp Double wire clamps are used where a lower clamping force than offered by single wire clamps is sufficient and aesthetics are important. The double wound... | |
| Single Wire, Self-Compensating Hose Clamp. Single wire clamps have the most effective holding force and clamping strength. The single wire concentrates the clamping force in one specific area around the... | |
| Slim Wire, Self-Compensating Hose Clamp. A slimmer version of the Single Wire Hose clamp. The single wire concentrates the clamping force in one specific area around the hose. |