Radially Assembled, External Crescent, ANSI Metric. Ideal for low clearance applications where radial installation is preferred.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MC-40 |
| Product Name | Radially Assembled Retaining Rings |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Design Units | Metric |
| Ring Load | 4406 lbs (1998 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |