Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Axially Assembled, External Reinforced, ANSI Metric. The MSR is an extra thick version of a regular MSH retaining ring. As such, it is stronger and can withstand greater thrust loads... | |
| Axially Assembled, External, ANSI Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in... | |
| External, Spiral, Inch. The waves in this spiral ring compensate for accumulated tolerances. | |
| Internal, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4017*. | |
| Internal, Heavy Duty, Metric. These 2-turn rings provide 360° groove contact and are ideal for applications with high thrust loads. | |
| Internal, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads. | |
| Internal, Medium-Heavy Duty Metric. These 2-turn and multi-turn rings provide 360° groove contact and are designed for applications with medium-high thrust loads. | |
| Internal, Spiral, Inch. The waves in this spiral ring compensate for accumulated tolerances. | |
| Radially Assembled, External Reinforced E, ANSI Metric. The MRE retaining ring is a reinforced version of the ME ring, which will accommodate higher thrust loadings and RPM. MRE rings function... |
| << Prev | Next >> |