Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. | |
| Internal, Light Duty These single-turn spiral rings are ideal for light duty applications. | |
| Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. | |
| Internal, Medium Duty. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads. | |
| Internal, Medium-Heavy Duty. These 2-turn and multi-turn rings provide 360° groove contact and are designed for applications with medium-high thrust loads. | |
| Radially Assembled, External Crescent, ANSI Metric. Ideal for low clearance applications where radial installation is preferred. | |
| Radially Assembled, External Interlocking. The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and, once assembled, are dynamically balanced. As a... |
| << Prev | Next >> |