Rotor Clip Company, Inc. Spiral Retaining Rings MCA-105

Description
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.
Request a Quote
Description
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - MCA-105 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
MCA-105
Spiral Retaining Rings MCA-105
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.

External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number MCA-105
Product Name Spiral Retaining Rings
Ring Type External
Ring Style Spring Steel
Design Units Metric
Ring Load 18159 lbs (8236 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
View Details
Spiral Retaining Rings - CL-575 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 29260 lbs (13270 kg)
View Details
Radially Assembled Retaining Rings - BE-87 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 2050 lbs (930 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-75 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 1200 lbs (544 kg)
View Details