External, Medium-Heavy Duty, Metric. These 2-turn and multi-turn rings provide 360° groove contact and are designed for applications with medium-high thrust loads.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MCR-64 |
| Product Name | Spiral Retaining Rings |
| Ring Type | External |
| Ring Style | Spring Steel |
| Design Units | Metric |
| Ring Load | 14404 lbs (6533 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316 |