Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. | |
| External, Heavy Duty, Metric. These rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. | |
| External, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. | |
| External, Medium Duty. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads. | |
| External, Medium-Heavy Duty. These 2-turn and multi-turn rings provide 360° groove contact and are designed for applications with medium-high thrust loads. | |
| Radially Assembled, External Crescent, Metric Ideal for low clearance applications where radial installation is preferred. | |
| Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. | |
| Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. |
| << Prev | Next >> |