Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend... | |
| Axially Assembled, External Reinforced, Metric. The DSR is an extra thick version of a regular DSH retaining ring. As such, it is stronger and can withstand greater thrust loads than... | |
| Axially Assembled, External Teeth, Metric. Similar in design to the DSH external ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by... | |
| Axially Assembled, External, Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. | |
| Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. | |
| Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. | |
| Self-Locking, External Push-On, Metric. This ring features a curved outer rim with a series of prongs protruding into the center. The ends create interference with the shaft when the ring... | |
| Self-Locking, Internal Push-On, Metric. The internal version of the TX with a curved inner rim and a series of prongs protruding outward. The ends create interference with the housing when... |
| << Prev | Next >> |