Rotor Clip Company, Inc. Spiral Retaining Rings MCA-100

Description
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.
Request a Quote
Description
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - MCA-100 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
MCA-100
Spiral Retaining Rings MCA-100
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.

External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number MCA-100
Product Name Spiral Retaining Rings
Ring Type External
Ring Style Spring Steel
Design Units Metric
Ring Load 16422 lbs (7447 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-23 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 115 lbs (52.15 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-78 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 1300 lbs (590 kg)
View Details
Spiral Retaining Rings - CG-162 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 5510 lbs (2499 kg)
View Details
Radially Assembled Retaining Rings - BSE-18 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 135 lbs (61.22 kg)
View Details