Rotor Clip Company, Inc. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Axially Assembled, External Bowed. Compensating for accumulated tolerances is what a BSH bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert... | |
| Axially Assembled, Internal Bowed. Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove, bowed rings exert a... | |
| External, Heavy Duty. These 2-turn rings provide 360° groove contact and are ideal for applications with high thrust loads. | |
| External, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. | |
| External, Light Duty. These single-turn spiral rings are ideal for light duty applications. | |
| External, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. | |
| Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings... | |
| Radially Assembled, External Crescent. Ideal for low clearance applications where radial installation is preferred. | |
| Snap Ring, External, Metric For Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. |
| Next >> |