Rotor Clip Company, Inc. Spiral Retaining Rings MCM-68

Description
External, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads.
Request a Quote
Description
External, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - MCM-68 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
MCM-68
Spiral Retaining Rings MCM-68
External, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads.

External, Medium Duty, Metric. These 2-turn rings provide 360° groove contact and are designed for applications with medium thrust loads.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number MCM-68
Product Name Spiral Retaining Rings
Ring Type External
Ring Style Spring Steel
Design Units Metric
Ring Load 57282 lbs (25978 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Unlock Full Specs
to access all available technical data

Similar Products

Radially Assembled Retaining Rings - C-125 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 2700 lbs (1224 kg)
View Details
Radially Assembled Retaining Rings - BE-14 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 60 lbs (27.21 kg)
View Details
Spiral Retaining Rings - CL-93 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1390 lbs (630 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-45 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 460 lbs (209 kg)
View Details