Rotor Clip Company, Inc. Axially Assembled Tapered Section Retaining Rings / Circlips / DSI DSI-42

Description
Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote
Description
Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axially Assembled Tapered Section Retaining Rings / Circlips / DSI - DSI-42 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Axially Assembled Tapered Section Retaining Rings / Circlips / DSI
DSI-42
Axially Assembled Tapered Section Retaining Rings / Circlips / DSI DSI-42
Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DSI-42
Product Name Axially Assembled Tapered Section Retaining Rings / Circlips / DSI
Ring Type External
Design Units Metric
Ring Load 2922 lbs (1325 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-75 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1220 lbs (553 kg)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-52 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-156 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 6350 lbs (2880 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-51 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 520 lbs (236 kg)
View Details