Axially Assembled, External Reinforced, Metric. The DSR is an extra thick version of a regular DSH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | DSR-40 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / DSR |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 5687 lbs (2579 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze |
| Finish | Coating or Plating |