Rotor Clip Company, Inc. Spiral Retaining Rings DKL-25

Description
Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote
Description
Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - DKL-25 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
DKL-25
Spiral Retaining Rings DKL-25
Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DKL-25
Product Name Spiral Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
Ring Load 1530 lbs (694 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CG-237 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 11420 lbs (5179 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-43 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 440 lbs (200 kg)
View Details
Spiral Retaining Rings - CG-255 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 12660 lbs (5741 kg)
View Details
Spiral Retaining Rings - CG-450 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 30220 lbs (13705 kg)
View Details