Rotor Clip Company, Inc. Spiral Retaining Rings DKR-350

Description
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote
Description
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - DKR-350 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
DKR-350
Spiral Retaining Rings DKR-350
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DKR-350
Product Name Spiral Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Ring Load 191728 lbs (86952 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-175 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 6200 lbs (2812 kg)
View Details
Spiral Retaining Rings - CG-1000 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 150560 lbs (68281 kg)
View Details
Spiral Retaining Rings - CG-1100 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 181950 lbs (82517 kg)
View Details
Spiral Retaining Rings - CG-143 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 4470 lbs (2027 kg)
View Details