Rotor Clip Company, Inc. Spiral Retaining Rings DKR-68

Description
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote
Description
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Retaining Rings - DKR-68 - Rotor Clip Company, Inc.
Somerset, NJ, United States
Spiral Retaining Rings
DKR-68
Spiral Retaining Rings DKR-68
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications.

Supplier's Site

Technical Specifications

  Rotor Clip Company, Inc.
Product Category Retaining Rings and Snap Rings
Product Number DKR-68
Product Name Spiral Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Ring Load 11175 lbs (5068 kg)
Material Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-100 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 2800 lbs (1270 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 240 lbs (109 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-28 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 200 lbs (90.7 kg)
View Details
Spiral Retaining Rings - CL-650 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 37220 lbs (16880 kg)
View Details