The new SF660 delivers enhanced screen compatibility, accommodating large flat panel screens, including those with VESA® 800 x 400 mm hole pattern. Its open wall plate architecture allows for enhanced electrical access and cable management, as well as screen placement flexibility to achieve the perfect installation. This ultra-slim mount is the ultimate in low-profile applications for 37" to 60" flat panel screens.
| TMP Pro Distribution | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | 80549 |
| Product Name | Universal Flat Wall Mount for LCD Panel (37" - 63", 200 lbs, Silver) |