BEI Sensors 9960 Series Hall Effect Rotary Sensor 9960045

Description
BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical angles. With 360 degree turn capability, Model 9960 can be used over a large range of rotary motion making it extremely versatile. Packaged in a highly sealed (IP67) housing and utilizing non-contacting Hall effect technology makes the 9960 an exceptionally rugged and reliable rotary motion control sensor. Model 9960 is ideal for a variety of applications in harsh environments, including steering and pedal positioning for construction, agriculture and mining vehicles, marine steering and speed control, wheel and throttle position for material handling, and valve position for process control.
Datasheet
Description
BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical angles. With 360 degree turn capability, Model 9960 can be used over a large range of rotary motion making it extremely versatile. Packaged in a highly sealed (IP67) housing and utilizing non-contacting Hall effect technology makes the 9960 an exceptionally rugged and reliable rotary motion control sensor. Model 9960 is ideal for a variety of applications in harsh environments, including steering and pedal positioning for construction, agriculture and mining vehicles, marine steering and speed control, wheel and throttle position for material handling, and valve position for process control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9960 Series Hall Effect Rotary Sensor - 9960045 - BEI Sensors
Thousand Oaks, CA, USA
9960 Series Hall Effect Rotary Sensor
9960045
9960 Series Hall Effect Rotary Sensor 9960045
BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical angles. With 360 degree turn capability, Model 9960 can be used over a large range of rotary motion making it extremely versatile. Packaged in a highly sealed (IP67) housing and utilizing non-contacting Hall effect technology makes the 9960 an exceptionally rugged and reliable rotary motion control sensor. Model 9960 is ideal for a variety of applications in harsh environments, including steering and pedal positioning for construction, agriculture and mining vehicles, marine steering and speed control, wheel and throttle position for material handling, and valve position for process control.

BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical angles. With 360 degree turn capability, Model 9960 can be used over a large range of rotary motion making it extremely versatile.

Packaged in a highly sealed (IP67) housing and utilizing non-contacting Hall effect technology makes the 9960 an exceptionally rugged and reliable rotary motion control sensor. Model 9960 is ideal for a variety of applications in harsh environments, including steering and pedal positioning for construction, agriculture and mining vehicles, marine steering and speed control, wheel and throttle position for material handling, and valve position for process control.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Position Sensors
Product Number 9960045
Product Name 9960 Series Hall Effect Rotary Sensor
Measuring Range 45 degrees
Mechanical Range 360 degrees
Classification Sensor/Transducer
Technology Hall-Effect Pot
Unlock Full Specs
to access all available technical data

Similar Products

Draw Wire Sensor CDB Range -  - Sensata Technologies
Sensata Technologies
Specs
Classification Sensor Element/Chip
Operating Temperature 14 to 248 F (-10 to 120 C)
View Details
Highly Programmable, Back-Biased, Hall-Effect Switch With TPOS Functionality - ATS128LSETN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRBE-CA3-YR90-MW-22A-2W-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Digital Position Indicator - SDP-05 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details