BEI Sensors Conductive Plastic Single Turn Bushing Mount Precision Potentiometer Model 1822

Description
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.
Datasheet
Description
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Single Turn Bushing Mount Precision Potentiometer - Model 1822 - BEI Sensors
Thousand Oaks, CA, USA
Conductive Plastic Single Turn Bushing Mount Precision Potentiometer
Model 1822
Conductive Plastic Single Turn Bushing Mount Precision Potentiometer Model 1822
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Position Sensors
Product Number Model 1822
Product Name Conductive Plastic Single Turn Bushing Mount Precision Potentiometer
Mechanical Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

AHM3 Magnetic Absolute Single Turn -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Accuracy 0.30 ±% Full Scale
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AC Coupled Differential Geartooth Sensor - A1425LK-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Sensor box - SRAP-M-CA1-YB270-1-A-TM20 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
Digital Position Indicator, Style A / Right Rotation - SDP-04 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details