BEI Sensors 9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor 9360-xxxx

Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet
Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor - 9360-xxxx - BEI Sensors
Thousand Oaks, CA, USA
9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor
9360-xxxx
9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor 9360-xxxx
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Position Sensors
Product Number 9360-xxxx
Product Name 9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor
Measuring Range 30 to 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rotary Position Sensors - RSC6600 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 350 degrees
Mechanical Range 350 degrees
Classification Sensor Element/Chip
View Details
Specs
Classification Sensor/Transducer
View Details
Sensor box - SRBE-CA3-YR90-N-1-P-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Explosion Proof Single-turn Absolute Rotary Encoder - IXARC Explosion Proof - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details