BEI Sensors 8360 Series Non-Contacting Through-Hole Position Sensor 8360XXX

Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet
Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thousand Oaks, CA, USA
8360 Series Non-Contacting Through-Hole Position Sensor
8360XXX
8360 Series Non-Contacting Through-Hole Position Sensor 8360XXX
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Position Sensors
Product Number 8360XXX
Product Name 8360 Series Non-Contacting Through-Hole Position Sensor
Measuring Range 15 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

9960 Hall Effect Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage; Frequency
View Details
Sensor box - SRBE-CA3-YR90-N-20N-ZC-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Digital Position Indicator - SDP-10 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details