BEI Sensors 9850 Gen II Series Low-Profile Precision Rotary Sensor Module Model 9853

Description
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.
Datasheet
Description
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9850 Gen II Series Low-Profile Precision Rotary Sensor Module - Model 9853 - BEI Sensors
Thousand Oaks, CA, USA
9850 Gen II Series Low-Profile Precision Rotary Sensor Module
Model 9853
9850 Gen II Series Low-Profile Precision Rotary Sensor Module Model 9853
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

Supplier's Site Datasheet
9850 Gen II Series - Model 9853 - BEI Duncan Electronics
Goleta, CA, USA
9850 Gen II Series
Model 9853
9850 Gen II Series Model 9853
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600 degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more easily choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity, termination, operational life, environmental requirements, packaging requirements, and much more. We can also provide components that allow customers to package Element and Contact Assemblies directly into their existing package, thereby reducing packaging costs and space requirements.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors BEI Duncan Electronics
Product Category Rotary Position Sensors Rotary Position Sensors
Product Number Model 9853 Model 9853
Product Name 9850 Gen II Series Low-Profile Precision Rotary Sensor Module 9850 Gen II Series
Measuring Range 85 degrees 85 degrees
Mechanical Range 120 degrees 120 degrees
Classification Sensor/Transducer Sensor/Transducer
Technology Potentiometer Potentiometer
Output Resistance Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Touchless Rotary Position Sensors - Vert-X 13E 5V Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Specs
Classification Sensor/Transducer
View Details
Sensor box - SRAP-M-CA1-GR270-1-A-TP20-EX2 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
Rotary Valve Position Monitors - 5000003934-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details