BEI Sensors 9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor 9902xxxNS

Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet
Description
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor - 9902xxxNS - BEI Sensors
Thousand Oaks, CA, USA
9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor
9902xxxNS
9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor 9902xxxNS
Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to 6-turns with 2160 degrees of resolution and linearity of +/-0.5%. Hall Effect solutions can accommodate applications that require interface to the end of a shaft or that must fit over a shaft. Standard models are capable of providing redundant outputs, meeting IP66/67 sealing requirements and 85 degrees Celsius operating temperature, with option to 150 degrees Celsius. Custom/adapted solutions are available, including packaging, electrical angle, linearity, termination, redundant outputs, custom transfer functions, PWM output, CAN Bus output, switch function, environmental and more. Contact us for more further assistance.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Position Sensors
Product Number 9902xxxNS
Product Name 9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor
Measuring Range 30 to 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Shaft Type Rotary Position Sensors - Vert-X 2200 Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
Technology Potentiometer; Hall-Effect Pot
View Details
Specs
Classification Sensor/Transducer
View Details
Sensor box - SRBE-CA3-YR90-N-1-P-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Incremental Rotary Encoder - IXARC Incremental - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
View Details