Timken Company (The) Bearing 9105KDD

Description
RADIAL BEARING, SINGLE ROW, DOUBLE SHIELDED, 25MM ID, 47MM OD, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL BEARING, SINGLE ROW, DOUBLE SHIELDED, 25MM ID, 47MM OD, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19486619 - Radwell International
Willingboro, NJ, United States
Bearing
19486619
Bearing 19486619
RADIAL BEARING, SINGLE ROW, DOUBLE SHIELDED, 25MM ID, 47MM OD, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

RADIAL BEARING, SINGLE ROW, DOUBLE SHIELDED, 25MM ID, 47MM OD, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Radial Ball Bearings
Product Number 19486619
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Conrad / Deep Groove
Material / Plating Steel
Seals / Shields Single Shield
View Details
Medical And Dental Bearings And Applications Miniature Specialty Bearing -  - National Precision Bearing, Inc.
Specs
Type Conrad / Deep Groove
Application Instrument / Miniature; Medical / Dental
Bearing Class ABEC 9 / Class 2 / P2
View Details
Single-Row Deep Groove Ball Bearing - ID 40~60 mm - CCTY Bearing
Specs
Type Conrad / Deep Groove
Grease 3600 to 12000 rpm
Oil 6300 to 14000 rpm
View Details
Deep Groove Instrument Bearings (Metric) -  - Barden Precision Bearings
Specs
Type Conrad / Deep Groove
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
Bearing Class ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
View Details