SKF/Global Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer... | |
| MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have... | |
| Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring... | |
| Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than... | |
| Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry... | |
| SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and... | |
| SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws. | |
| Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate... | |
| Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an... | |
| Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings... |
| << Prev | Next >> |