AR RF/Microwave Instrumentation Trapezoidal Log Periodic Antenna att700m8g

Description
The ATT700M8G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. It is designed to complement AR’s S-Series amplifiers and is compact, lightweight, and easily mounts to a tripod using the included adapter. The ATT700M8G is an ideal choice for applications requiring large uniform field areas, such as: – IEC-61000-4-3 – MIL STD-461 RS103 – ISO 11451-2 – ISO 11452-2 – DO-160G Section 20 – Various other applications The export classification for this equipment is EAR99. NOTE: Model ATT700M12G is a lower power version of this antenna, which operates to 12 GHz.
Datasheet
Description
The ATT700M8G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. It is designed to complement AR’s S-Series amplifiers and is compact, lightweight, and easily mounts to a tripod using the included adapter. The ATT700M8G is an ideal choice for applications requiring large uniform field areas, such as: – IEC-61000-4-3 – MIL STD-461 RS103 – ISO 11451-2 – ISO 11452-2 – DO-160G Section 20 – Various other applications The export classification for this equipment is EAR99. NOTE: Model ATT700M12G is a lower power version of this antenna, which operates to 12 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapezoidal Log Periodic Antenna - att700m8g - AR RF/Microwave Instrumentation
Souderton, PA, United States
Trapezoidal Log Periodic Antenna
att700m8g
Trapezoidal Log Periodic Antenna att700m8g
The ATT700M8G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. It is designed to complement AR’s S-Series amplifiers and is compact, lightweight, and easily mounts to a tripod using the included adapter. The ATT700M8G is an ideal choice for applications requiring large uniform field areas, such as: – IEC-61000-4-3 – MIL STD-461 RS103 – ISO 11451-2 – ISO 11452-2 – DO-160G Section 20 – Various other applications The export classification for this equipment is EAR99. NOTE: Model ATT700M12G is a lower power version of this antenna, which operates to 12 GHz.

The ATT700M8G is a wideband trapezoidal log-periodic antenna. It provides high power handling, nearly constant gain, and wide beam widths, which are nearly equal in the E and H planes. It is designed to complement AR’s S-Series amplifiers and is compact, lightweight, and easily mounts to a tripod using the included adapter.

The ATT700M8G is an ideal choice for applications requiring large uniform field areas, such as:
– IEC-61000-4-3
– MIL STD-461 RS103
– ISO 11451-2
– ISO 11452-2
– DO-160G Section 20
– Various other applications

The export classification for this equipment is EAR99.

NOTE: Model ATT700M12G is a lower power version of this antenna, which operates to 12 GHz.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Antennas
Product Number att700m8g
Product Name Trapezoidal Log Periodic Antenna
Primary Frequency Range 700.0 to 7500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details