Restek Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| Produces ultra-pure nitrogen (up to 99.9999%). Require only a compressed air source and 110 volt AC power. Typical applications include GC carrier gas, make-up gas, and low flow sample concentrators. | |
| Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Maintenance-free palladium purifier removes oxygen to <0.01 ppm and moisture to <1.0 ppm. Produces continuous supply of 99.99999+% pure... | |
| Proton Exchange Membrane (PEM) cell eliminates the need for liquid electrolytes. Reliably generate 99.9995% pure hydrogen—for better chromatography. Eliminates high-pressure cylinders—greater convenience and improved lab safety. Compact unit, requiring only... | |
| Single unit produces UHP zero air from house compressed air and 99.9995% pure hydrogen from deionized water. Ideal for supplying up to 5-6 FIDs. Eliminates inconvenient and dangerous gas cylinders. | |
| Turn compressed air into ultra-pure nitrogen (up to 99.5%). Flows from 1 to 44 lpm. Models N2-04, N2-14, N2-22, and N2-35 require no electricity. Safe, reliable, low maintenance. Maintenance kits... | |
| Turn in-house compressed air into ultra-pure air (<0.1 ppm total hydrocarbons). Remove hydrocarbons to less than 0.1 ppm by catalytic oxidation. Operate at 40 to 125 psi (276-862 kPa). Typical... |