Restek Datasheets for HPLC Columns
High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more
| Product Name | Notes |
|---|---|
| Excellent Columns for LC/MS and ELSD particle size: 5μm spherical pore size: 60Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective phase for separating... | |
| Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60Å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Highly retentive propyl... | |
| Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60Å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase... | |
| Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60Å carbon load: 27% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Most retentive of... | |
| Excellent for a wide range of analyses particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C... | |
| Excellent for a wide range of analyses particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 20% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C... | |
| Specialized Columns for Mixed Polar and Nonpolar Compounds particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 12% endcap: no pH range: 2.5 to 8 temperature limit: 80°C... | |
| particle size: 1.9μm or 5μm, spherical pore size: 140Å carbon load: 4% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Cyano... | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å carbon load: 11% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å carbon load: 6% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å carbon load: 6% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Pinnacle® DB PFP Propyl, a unique... | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å carbon load: 6% pH range: 2.5 to 8 temperature limit: 80°C Highly selective phase for polar analytes. Compatible with highly... | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å carbon load: 8% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Pinnacle® DB Biphenyl is a unique... | |
| particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Useful for normal... | |
| particle size: 1.9μm pore size: 140Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C An intrinsically base-deactivated (IBD) phase, containing a polar group within, or intrinsic to, the... | |
| particle size: 1.9μm pore size: 140Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Specifically designed to resolve complex mixtures of polycyclic aromatic hydrocarbons. | |
| particle size: 3μm or 5μm, spherical pore size: 110Å carbon load: 13% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Excellent choice as a general purpose C18... | |
| particle size: 3μm or 5μm, spherical pore size: 110Å carbon load: 4% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Can be used in either reversed phase... | |
| particle size: 3μm or 5μm, spherical pore size: 110Å carbon load: 7% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Reliable performance and symmetric peaks for neutral... | |
| particle size: 3μm or 5μm, spherical pore size: 110Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Good general purpose packing for normal phase separations. Moderate surface area. | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 15% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 15% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A unique reversed phase material that exhibits... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 15% endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective for reversed phase separations... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Ultra Aromax is a unique reversed phase... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 2% encap: no pH range: 2.5 to 8 temperature limit: 80°C Recommended for normal phase analyses of mono- and... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 5% pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C1 phase. Least retentive reversed phase hydrocarbon packing. | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 8% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C High-purity cyano phase with few silanol sites. | |
| particle size: 3μm or 5μm, spherical pore size: 100Å carbon load: 9% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Exceptionally stable C4 packing, with high bonding... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C High surface area, Type B silica packing. | |
| particle size: 3μm or 5μm, spherical pore size: 100Å pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity, base deactivated reversed phase packing. Ideal for the analysis of... | |
| particle size: 3μm or 5μm, spherical pore size: 100Å pH range: 2.5 to 8 temperature limit: 80°C Restek chemists developed the Ultra Carbamate column specifically for carbamates analysis. The unique... | |
| particle size: 3μm or 5μm, spherical pore size: 110Å carbon load: 2% endcap: no pH range: 2.5 to 8 temperature limit: 80°C HPLC analysis using an amino-based stationary phase is... | |
| particle size: 3μm or 5μm, spherical pore size: 300Å carbon load: 9% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent... | |
| particle size: 4μm, spherical pore size: 110Å endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® | |
| particle size: 5μm, spherical pore size: 110Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C The Pinnacle® II Biphenyl phase offers alternate selectivity to straight-chain hydrocarbon phases,... | |
| particle size: 5μm, spherical pore size: 300Å carbon load: 3.5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape... | |
| particle size: 5μm, spherical pore size: 300Å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for... | |
| particle size: 5μm, spherical pore size: 300Å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape... | |
| particle size: 5μm, spherical pore size: 300Å pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of... | |
| particle size: 5μm, spherical pore size: 60Å carbon load: 23% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective for aromatic and unsaturated compounds. Increased... | |
| particle size: 5μm, spherical pore size: 60Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic... | |
| particle size: 5μm, spherical pore size: 60Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive phase for normal phase separations. Very high surface area, Type B... | |
| particle size: 5μm pore size: 300Å carbon load: 6.7% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for... | |
| particle size: 5μm pore size: 60Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C This highly retentive, highly selective phase, unique to Restek, was developed specifically for the... | |
| Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective USLC technology. This new... | |
| Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with... | |
| To lower costs and improve profitability, you need columns to last longer, data to be reproducible, and existing HPLC instrumentation to run faster. Get there with the only general-purpose C18... | |
| With Raptor™ LC columns, Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective... | |
| 316 stainless steel tubing complete with end-fittings, frits, nuts, and ferrules. Preassembled prior to shipment, unless otherwise requested. Internal 1/16-inch seats are compatible with Valco® and Parker fittings. |