Restek Datasheets for Solid Phase Extraction Cartridges and Disks
Solid phase extraction (SPE) cartridges and disks are used to clean up a sample before using a chromatographic or other analytical method to quantify the amount of analyte(s) in the sample.
Solid Phase Extraction Cartridges and Disks: Learn more
| Product Name | Notes |
|---|---|
| Easy to Use, Low Dead Volume—The Ultimate Combination of Convenience and Column Protection Unlike “one size fits all” guard systems, the Trident Direct system gives you the power to select... | |
| Hydrophilic (polar) adsorbents used to extract hydrophilic analytes from nonpolar matrices, such as organic solvents (e.g., polar contaminants from sample extracts). | |
| Hydrophobic (nonpolar) silica-based adsorbents, used to extract hydrophobic analytes from polar matrices, such as water (e.g., pesticides from water). | |
| These cartridges have been specifically designed to provide consistent and reproducible results for the method or application stated. | |
| catalog # Product Name material units 26193 6mL Combo SPE Cartridge Packed with 500mg CarboPrep 90/500mg Aminopropyl, Polyethylene Frits 30-pk. 26194 6mL Combo SPE Cartridge Packed with 500mg CarboPrep 90/500mg... | |
| 47 mm glass fiber disks embedded with specialty bonded silica. Meet requirements for EPA Method 1664.* Reduce emulsion formation and amount of solvent required by previous EPA methods. No chlorofluorocarbons... | |
| 47 mm glass fiber disks embedded with styrene/DVB resin. For chlorinated, benzidine-containing , or nitrogen-containing pesticides. Meet requirements of EPA Methods 515.2 and 553. | |
| Glass fiber disks embedded with C18 or C8 bonded silica. Extract semivolatile organic compounds. Deep-pore design reduces clogging and allows faster flow rates. Meet requirements for EPA Methods 525.1, 506,... | |
| High adsorbent capacity (surface area ≥200 m2/g) for large volume sampling. Chromatographic grade graphitized carbon provides consistent and quantitative recoveries of a wide variety of semivolatiles, pesticides, and... | |
| High quality anhydrous sodium sulfate. Approximately 2 grams prepackaged in a convenient capped cartridge with both male and female luer ends for easy connection to a variety of devices or... | |
| Improved recovery of sulfonylurea herbicides, phenols, carbamates, and triazine herbicides, compared to C18 and C8 cartridges. Wide range of selectivity for both analytes and their metabolites or degradation products. Rapid... |